Semtech Corp. RF Transmitters

Description
With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring programmable frequency, data rate and output power. This makes our RF transmitters well-suited for cost reducing legacy products and for next-generation RF designs. Semtech High Speed RF transmitters boast high data communication rates of up to 600 kbit/s. Our wireless UHF transmitters are compatible with European and North American regulatory standards and are ideal for applications such as automated meter reading, home automation and access control, as well as high-quality speech, music and data transmission over RF.
Description
With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring programmable frequency, data rate and output power. This makes our RF transmitters well-suited for cost reducing legacy products and for next-generation RF designs. Semtech High Speed RF transmitters boast high data communication rates of up to 600 kbit/s. Our wireless UHF transmitters are compatible with European and North American regulatory standards and are ideal for applications such as automated meter reading, home automation and access control, as well as high-quality speech, music and data transmission over RF.

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters -  - Semtech Corp.
Camarillo, CA, USA
RF Transmitters
RF Transmitters
With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring programmable frequency, data rate and output power. This makes our RF transmitters well-suited for cost reducing legacy products and for next-generation RF designs. Semtech High Speed RF transmitters boast high data communication rates of up to 600 kbit/s. Our wireless UHF transmitters are compatible with European and North American regulatory standards and are ideal for applications such as automated meter reading, home automation and access control, as well as high-quality speech, music and data transmission over RF.

With their extremely low-power requirements and highly integrated foundation, our UHF transmitter circuits give you a low-cost and flexible solution for your RF transmitter design. Our RF devices are versatile, multi-channel ISM band RF transmitter IC chips (optimized for design re-use), featuring programmable frequency, data rate and output power. This makes our RF transmitters well-suited for cost reducing legacy products and for next-generation RF designs.

Semtech High Speed RF transmitters boast high data communication rates of up to 600 kbit/s. Our wireless UHF transmitters are compatible with European and North American regulatory standards and are ideal for applications such as automated meter reading, home automation and access control, as well as high-quality speech, music and data transmission over RF.

Supplier's Site

Technical Specifications

  Semtech Corp.
Product Category Network and Communication Chips
Product Name RF Transmitters
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Telecom - SI3050-E1-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details