Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198521-RCLAMP7002M
Clamping Voltage: 14.3 V
Operating Supply Voltage: 70 V
Number of Pins: 10
Categories: Custom Parts
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198521-RCLAMP7002M |
| Product Name | Custom Parts - Custom Parts (N - R) - RCLAMP7002M |