Manufacturer: Semtech Corporation
Win Source Part Number: 1091650-RCLAMP5011T.
Packaging: Reel - TR
Type: Zener
Applications: HDMI
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.4pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SLP0806P2T
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 4A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 14VC SLP0806P2T
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1091650-RCLAMP5011T.TNT | RCLAMP5011T.TNT |
| Product Name | TVS - TVS - Diodes - RCLAMP5011T.TNT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SLP0806P2T | SLP0806P2T |
| VWM | 5 volts | |
| IPPM | 4 amps | |
| VC | 14 volts | 14 volts |