1-LINE 36V 2.5PF 12A SOD-323 .
1-LINE 36V 2.5PF 12A SOD-323 .
1-LINE 36V 2.5PF 12A SOD-323 .
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP3621H.CTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 1200 watts |
| VC | 65 volts |