Semtech Corp. 5V TVS Protection Diode RCLAMP3521ZATNT

Description
TVS DIODE 3.5VWM 5V SLP0603P2X3F Product overview: RCLAMP3521ZATNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3521ZATNT can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS DIODE 3.5VWM 5V SLP0603P2X3F Product overview: RCLAMP3521ZATNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3521ZATNT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V TVS Protection Diode - 144-RCLAMP3521ZATNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-RCLAMP3521ZATNT
5V TVS Protection Diode 144-RCLAMP3521ZATNT
TVS DIODE 3.5VWM 5V SLP0603P2X3F Product overview: RCLAMP3521ZATNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3521ZATNT can be used for catalog matching and distributor lookup.

TVS DIODE 3.5VWM 5V SLP0603P2X3F Product overview: RCLAMP3521ZATNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3521ZATNT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - RCLAMP3521ZATNT - 807827-RCLAMP3521ZATNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP3521ZATNT
807827-RCLAMP3521ZATNT
TVS - TVS - Diodes - RCLAMP3521ZATNT 807827-RCLAMP3521ZATNT
Manufacturer: Semtech Corporation Win Source Part Number: 807827-RCLAMP3521ZAT NT Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.5V (Maximum) Voltage - Breakdown (Min): 5.5V Current - Peak Pulse (10/1000μs): 6A Power - Peak Pulse: 30W Power Line Protection: No Supplier Device Package: SLP0603P2X3F Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 5V (Typ) Capacitance at Frequency: 0.45pF at 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 807827-RCLAMP3521ZATNT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.5V (Maximum)
Voltage - Breakdown (Min): 5.5V
Current - Peak Pulse (10/1000μs): 6A
Power - Peak Pulse: 30W
Power Line Protection: No
Supplier Device Package: SLP0603P2X3F
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 5V (Typ)
Capacitance at Frequency: 0.45pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP3521ZATNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP3521ZATNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP3521ZATNT
TVS DIODE 3.5VWM 5V SLP0603P2X3F

TVS DIODE 3.5VWM 5V SLP0603P2X3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RCLAMP3521ZATNT 807827-RCLAMP3521ZATNT RCLAMP3521ZATNT
Product Name 5V TVS Protection Diode TVS - TVS - Diodes - RCLAMP3521ZATNT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SLP0603P2X3F
Peak Pulse Power 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data