Semtech Corp. 3.3V 7.5V TVS Protection Diode RCLAMP3331Y.TFT

Description
TVS DIODE 3.3V 7.5V SLP0603P2X3E Product overview: RCLAMP3331Y.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331Y.TFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3V 7.5V SLP0603P2X3E Product overview: RCLAMP3331Y.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331Y.TFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 7.5V TVS Protection Diode - 144-RCLAMP3331Y.TFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 7.5V TVS Protection Diode
144-RCLAMP3331Y.TFT
3.3V 7.5V TVS Protection Diode 144-RCLAMP3331Y.TFT
TVS DIODE 3.3V 7.5V SLP0603P2X3E Product overview: RCLAMP3331Y.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331Y.TFT can be used for catalog matching and distributor lookup.

TVS DIODE 3.3V 7.5V SLP0603P2X3E Product overview: RCLAMP3331Y.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3331Y.TFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - RCLAMP3331YTFTTR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E

7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E

Buy Now Datasheet
TVS - TVS - Diodes - RCLAMP3331Y.TFT - 891520-RCLAMP3331Y.TFT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP3331Y.TFT
891520-RCLAMP3331Y.TFT
TVS - TVS - Diodes - RCLAMP3331Y.TFT 891520-RCLAMP3331Y.TFT
Manufacturer: Semtech Corporation Win Source Part Number: 891520-RCLAMP3331Y.T FT Series: RailClamp® Operating Temperature Range: -40°C ~ 85°C (TJ) Features: 7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: RCLAMP33 Categories: Circuit Protection Case / Package: SLP0603P2X3E ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: RCLAMP3331Y.TFTCT-ND , RCLAMP3331Y.TFTDKR-N D, RCLAMP3331Y.TFTTR-ND , RCLAMP3331YTFTTR, RCLAMP3331Y.TFTTR, RCLAMP3331Y.TFTCT, RCLAMP3331YTFTCT, RCLAMP3331Y.TFTDKR, RCLAMP3331YTFTDKR

Manufacturer: Semtech Corporation
Win Source Part Number: 891520-RCLAMP3331Y.TFT
Series: RailClamp®
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: 7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RCLAMP33
Categories: Circuit Protection
Case / Package: SLP0603P2X3E
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: RCLAMP3331Y.TFTCT-ND, RCLAMP3331Y.TFTDKR-ND, RCLAMP3331Y.TFTTR-ND, RCLAMP3331YTFTTR, RCLAMP3331Y.TFTTR, RCLAMP3331Y.TFTCT, RCLAMP3331YTFTCT, RCLAMP3331Y.TFTDKR, RCLAMP3331YTFTDKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP3331Y.TFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP3331Y.TFT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP3331Y.TFT
TVS DIODE 3.3V 7.5V SLP0603P2X3E

TVS DIODE 3.3V 7.5V SLP0603P2X3E

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RCLAMP3331Y.TFT RCLAMP3331YTFTTR-ND 891520-RCLAMP3331Y.TFT RCLAMP3331Y.TFT
Product Name 3.3V 7.5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - RCLAMP3331Y.TFT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape & Reel (TR) 2-XFDFN SLP0603P2X3E SLP0603P2X3E
Peak Pulse Power 30 watts 30 watts 30 watts
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data