Semtech Corp. Diode Array, Tvs, 80W, 2.5V, Slp1616P6, Full Reel; Clamping Voltage Vc Max Semtech RCLAMP2504P.TCT

Description
DIODE ARRAY, TVS, 80W, 2.5V, SLP1616P6, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Operating Voltage:2.5V; Power Dissipation Pd:80W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
DIODE ARRAY, TVS, 80W, 2.5V, SLP1616P6, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Operating Voltage:2.5V; Power Dissipation Pd:80W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Array, Tvs, 80W, 2.5V, Slp1616P6, Full Reel; Clamping Voltage Vc Max Semtech - 59M8809 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 80W, 2.5V, Slp1616P6, Full Reel; Clamping Voltage Vc Max Semtech
59M8809
Diode Array, Tvs, 80W, 2.5V, Slp1616P6, Full Reel; Clamping Voltage Vc Max Semtech 59M8809
DIODE ARRAY, TVS, 80W, 2.5V, SLP1616P6, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Operating Voltage:2.5V; Power Dissipation Pd:80W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE ARRAY, TVS, 80W, 2.5V, SLP1616P6, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Operating Voltage:2.5V; Power Dissipation Pd:80W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 80W 2.5V Slp1616P6; Clamping Voltage Vc Max Semtech - 10R1036 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 80W 2.5V Slp1616P6; Clamping Voltage Vc Max Semtech
10R1036
Tvs Diode Array, 80W 2.5V Slp1616P6; Clamping Voltage Vc Max Semtech 10R1036
TVS DIODE ARRAY, 80W 2.5V SLP1616P6; Clamping Voltage Vc Max:13V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Product Range:-; Junction Capacitance:0.8pF; Peak Pulse Current Ippm:5A; Peak Pulse Power Dissipation:80W RoHS Compliant: Yes

TVS DIODE ARRAY, 80W 2.5V SLP1616P6; Clamping Voltage Vc Max:13V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Product Range:-; Junction Capacitance:0.8pF; Peak Pulse Current Ippm:5A; Peak Pulse Power Dissipation:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 59M8809 10R1036
Product Name Diode Array, Tvs, 80W, 2.5V, Slp1616P6, Full Reel; Clamping Voltage Vc Max Semtech Tvs Diode Array, 80W 2.5V Slp1616P6; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant & Weather Resistant, Residential Grade - G19203L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 7752773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S280D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 28 volts
View Details