Semtech Corp. TVS - TVS - Diodes - RCLAMP2504N RCLAMP2504N

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1242098-RCLAMP2504N Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1242098-RCLAMP2504N Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - RCLAMP2504N - 1242098-RCLAMP2504N - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP2504N
1242098-RCLAMP2504N
TVS - TVS - Diodes - RCLAMP2504N 1242098-RCLAMP2504N
Manufacturer: Semtech Corporation Win Source Part Number: 1242098-RCLAMP2504N Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1242098-RCLAMP2504N
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
2.5V 3.3V TVS Protection Diode - 144-RCLAMP2504N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V TVS Protection Diode
144-RCLAMP2504N
2.5V 3.3V TVS Protection Diode 144-RCLAMP2504N
RailClamp® 2.5V & 3.3V TVS Arrays Product overview: RCLAMP2504N from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2504N can be used for catalog matching and distributor lookup.

RailClamp® 2.5V & 3.3V TVS Arrays Product overview: RCLAMP2504N from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2504N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1242098-RCLAMP2504N 144-RCLAMP2504N
Product Name TVS - TVS - Diodes - RCLAMP2504N 2.5V 3.3V TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details