15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
TVS Diode, 450W, 2.5V, Unidirectional, 4 Ch, SM Product overview: RCLAMP2504N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 450W, 2.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 450W, 2.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2504N.TCT can be used for catalog matching and distributor lookup.
DIODE ARRAY, TVS, 450W, 2.5V, SLP2626P10, FULL REEL; Product Range:RailClamp Series; TVS Polarity:Unidirectio
DIODE TVS 450W 2.5V UNIDIRECTIONAL SLP2626P10; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE 2.5VWM 15VC SLP2626P10
450W 15V 2.7V 2.5V@Max SLP2626-10 Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2504NCT-ND | 144-RCLAMP2504N.TCT | 59M8808 | 79R2294 | RCLAMP2504N.TCT | RCLAMP2504N.TCT |
| Product Name | TVS Diodes | 450W 2.5V TVS Protection Diode | Diode Array, Tvs, 450W, 2.5V, Slp2626P10, Full Reel; Product Range Semtech | Diode Tvs 450W 2.5V Unidirectional Slp2626P10; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | ||||
| Package | 10-UFDFN Exposed Pad | Tape and Reel | SLP2626P10 | SLP2626P10 | SLP2626P10 (2.6x2.6) | |
| Peak Pulse Power | 450 watts | 450 watts | 450 watts | 450 watts | ||
| VC | 15 volts | 15 volts | 15 volts | |||
| VBR | 2.7 volts | 2.7 volts | 2.7 volts |