7V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E
Manufacturer: Semtech Corporation
Win Source Part Number: 1091642-RCLAMP2451Y.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.35pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SLP0603P2X3E
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 28V (Typ)
Max Clamping Voltage: 7V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 60W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 15k pcs
TVS DIODE 24VWM 7VC SLP0603P2X3E Product overview: RCLAMP2451Y.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2451Y.TFT can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 7VC SLP0603P2X3E
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2451Y.TFT-ND | 1091642-RCLAMP2451Y.TFT | 144-RCLAMP2451Y.TFT | RCLAMP2451Y.TFT |
| Product Name | TVS Diodes | TVS - TVS - Diodes - RCLAMP2451Y.TFT | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 2-XFDFN | SLP0603P2X3E | Tape & Reel (TR) | SLP0603P2X3E |
| Peak Pulse Power | 60 watts | 60 watts | 60 watts | |
| VC | 7 volts | 7 volts | 7 volts | |
| VBR | 28 volts | 28 volts | 28 volts |