1-LINE 22V 0.15PF TVS EOS SLP060
1-LINE 22V 0.15PF TVS EOS SLP060
1-LINE 22V 0.15PF TVS EOS SLP060
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP2271ZC.FDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 12 watts |
| VC | 6 volts |