Semtech Corp. TVS Diodes RCLAMP1851Y.TFT

Description
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E
Request a Quote Datasheet
Description
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP1851Y.TFT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3E

Buy Now Datasheet
TVS - TVS - Diodes - RCLAMP1851Y.TFT - 1091640-RCLAMP1851Y.TFT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP1851Y.TFT
1091640-RCLAMP1851Y.TFT
TVS - TVS - Diodes - RCLAMP1851Y.TFT 1091640-RCLAMP1851Y.TFT
Manufacturer: Semtech Corporation Win Source Part Number: 1091640-RCLAMP1851Y. TFT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.35pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SLP0603P2X3E STAND-OFF Voltage (Vwm): 18V (Max) Minimum Breakdown Voltage: 23V (Typ) Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 60W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 15k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 1091640-RCLAMP1851Y.TFT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.35pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SLP0603P2X3E
STAND-OFF Voltage (Vwm): 18V (Max)
Minimum Breakdown Voltage: 23V (Typ)
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 60W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 15k pcs

Buy Now Datasheet
12V TVS Protection Diode - 144-RCLAMP1851Y.TFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V TVS Protection Diode
144-RCLAMP1851Y.TFT
12V TVS Protection Diode 144-RCLAMP1851Y.TFT
TVS DIODE 18VWM 12V SLP0603P2X3E Product overview: RCLAMP1851Y.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1851Y.TFT can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 12V SLP0603P2X3E Product overview: RCLAMP1851Y.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1851Y.TFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP1851Y.TFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP1851Y.TFT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP1851Y.TFT
TVS DIODE 18VWM 12V SLP0603P2X3E

TVS DIODE 18VWM 12V SLP0603P2X3E

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP1851Y.TFT-ND 1091640-RCLAMP1851Y.TFT 144-RCLAMP1851Y.TFT RCLAMP1851Y.TFT
Product Name TVS Diodes TVS - TVS - Diodes - RCLAMP1851Y.TFT 12V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XFDFN SLP0603P2X3E Tape & Reel (TR) SLP0603P2X3E
Peak Pulse Power 60 watts 60 watts 60 watts
VC 12 volts 12 volts 12 volts
VBR 23 volts 23 volts 23 volts
Unlock Full Specs
to access all available technical data