Semtech Corp. 34V TVS Protection Diode RCLAMP1821Z.TNT

Description
TVS DIODE 18VWM 34V SLP0603P2X3B Product overview: RCLAMP1821Z.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 34V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 34V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1821Z.TNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 18VWM 34V SLP0603P2X3B Product overview: RCLAMP1821Z.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 34V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 34V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1821Z.TNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
34V TVS Protection Diode - 144-RCLAMP1821Z.TNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
34V TVS Protection Diode
144-RCLAMP1821Z.TNT
34V TVS Protection Diode 144-RCLAMP1821Z.TNT
TVS DIODE 18VWM 34V SLP0603P2X3B Product overview: RCLAMP1821Z.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 34V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 34V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1821Z.TNT can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 34V SLP0603P2X3B Product overview: RCLAMP1821Z.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 34V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 34V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1821Z.TNT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - RCLAMP1821Z.TNT - 1091639-RCLAMP1821Z.TNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP1821Z.TNT
1091639-RCLAMP1821Z.TNT
TVS - TVS - Diodes - RCLAMP1821Z.TNT 1091639-RCLAMP1821Z.TNT
Manufacturer: Semtech Corporation Win Source Part Number: 1091639-RCLAMP1821Z. TNT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.63pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SLP0603P2X3B STAND-OFF Voltage (Vwm): 18V (Max) Minimum Breakdown Voltage: 20V Max Clamping Voltage: 34V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 85W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1091639-RCLAMP1821Z.TNT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.63pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP0603P2X3B
STAND-OFF Voltage (Vwm): 18V (Max)
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 34V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 85W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP1821Z.TNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP1821Z.TNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP1821Z.TNT
TVS DIODE 18VWM 34V SLP0603P2X3B

TVS DIODE 18VWM 34V SLP0603P2X3B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RCLAMP1821Z.TNT 1091639-RCLAMP1821Z.TNT RCLAMP1821Z.TNT
Product Name 34V TVS Protection Diode TVS - TVS - Diodes - RCLAMP1821Z.TNT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package Tape & Reel (TR) SLP0603P2X3B SLP0603P2X3B
Peak Pulse Power 85 watts 85 watts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
VWM 18 volts
Unlock Full Specs
to access all available technical data