Semtech Corp. Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech RCLAMP1521PQTCT

Description
TVS ARRAY, 120W, 15V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:RailClamp Series; Clamping Voltage Max:35V; Minimum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:120W RoHS Compliant: Yes
Datasheet
Description
TVS ARRAY, 120W, 15V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:RailClamp Series; Clamping Voltage Max:35V; Minimum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:120W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech - 06X0683 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
06X0683
Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech 06X0683
TVS ARRAY, 120W, 15V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:RailClamp Series; Clamping Voltage Max:35V; Minimum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:120W RoHS Compliant: Yes

TVS ARRAY, 120W, 15V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:RailClamp Series; Clamping Voltage Max:35V; Minimum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:120W RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech - 84X9408 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
84X9408
Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech 84X9408
TVS ARRAY, 120W, 15V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:RailClamp Series; Clamping Voltage Max:35V; Minimum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:120W RoHS Compliant: Yes

TVS ARRAY, 120W, 15V, BI-DIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:RailClamp Series; Clamping Voltage Max:35V; Minimum Breakdown Voltage:16.7V; Peak Pulse Power Dissipation:120W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 06X0683
Product Name Tvs Array, 120W, 15V, Bi-Directional, Slp1006P2; Diode Case Style Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3120W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-3120W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details