TVS DIODE 12VWM 26VC SC75
TVS DIODE 12VWM 26VC SC75
TVS DIODE 12VWM 26VC SC75
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP1222B.CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT416; SC-75, SOT-416 |
| Peak Pulse Power | 260 watts |
| VC | 26 volts |