1-LINE 12V 2.5PF 27A TVS SOD-323
1-LINE 12V 2.5PF 27A TVS SOD-323
1-LINE 12V 2.5PF 27A TVS SOD-323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP1221H.CDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 1200 watts |
| VC | 34 volts |