TVS DIODE 8VWM 18VC SC75
TVS DIODE 8VWM 18VC SC75
TVS DIODE 8VWM 18VC SC75
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP0822B.CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT416; SC-75, SOT-416 |
| Peak Pulse Power | 126 watts |
| VC | 18 volts |