1-LINE 8.0V 5PF 30A SOD-323
1-LINE 8.0V 5PF 30A SOD-323
1-LINE 8.0V 5PF 30A SOD-323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP0801H.CTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 565 watts |
| VC | 17.5 volts |