Semtech Corp. Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech RCLAMP0582BQTCT

Description
TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SC-75; Diode Case Style:SC-75; No. of Pins:3Pins; Product Range:RailClamp Series; Clamping Voltage Max:20V; Maximum Breakdown Voltage:11V; Minimum Breakdown Voltage:6V; Reverse Standoff Voltage:5VRoHS Compliant: Yes
Datasheet
Description
TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SC-75; Diode Case Style:SC-75; No. of Pins:3Pins; Product Range:RailClamp Series; Clamping Voltage Max:20V; Maximum Breakdown Voltage:11V; Minimum Breakdown Voltage:6V; Reverse Standoff Voltage:5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech - 27W7593 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech
27W7593
Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech 27W7593
TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SC-75; Diode Case Style:SC-75; No. of Pins:3Pins; Product Range:RailClamp Series; Clamping Voltage Max:20V; Maximum Breakdown Voltage:11V; Minimum Breakdown Voltage:6V; Reverse Standoff Voltage:5VRoHS Compliant: Yes

TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SC-75; Diode Case Style:SC-75; No. of Pins:3Pins; Product Range:RailClamp Series; Clamping Voltage Max:20V; Maximum Breakdown Voltage:11V; Minimum Breakdown Voltage:6V; Reverse Standoff Voltage:5VRoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech - 84X9405 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech
84X9405
Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech 84X9405
TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SC-75; Diode Case Style:SC-75; No. of Pins:3Pins; Product Range:RailClamp Series; Clamping Voltage Max:20V; Maximum Breakdown Voltage:11V; Minimum Breakdown Voltage:6V; Reverse Standoff Voltage:5VRoHS Compliant: Yes

TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SC-75; Diode Case Style:SC-75; No. of Pins:3Pins; Product Range:RailClamp Series; Clamping Voltage Max:20V; Maximum Breakdown Voltage:11V; Minimum Breakdown Voltage:6V; Reverse Standoff Voltage:5VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27W7593
Product Name Tvs Array, 300W, 5V, Unidirectional, Sc-75; Diode Case Style Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging OL-PCMF3HDMI2BA-C OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
View Details
Varistors - 1670502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Recoginzed - G20PMSR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details