20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SGP0603P2X3
TVS DIODE 5.5VWM 20V SGP0603P2X3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0561Z.TNT-ND | RCLAMP0561Z.TNT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | 0201 (0603 Metric) | SGP0603P2X3 |
| Peak Pulse Power | 40 watts | 40 watts |