TVS DIODE 5VWM 20VC SLP0603P2X3B Product overview: RCLAMP0531Z.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0531Z.TNT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1091635-RCLAMP0531Z.
Packaging: Reel - TR
Type: Zener
Applications: RF Antenna
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: RClamp0531Z
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP0603P2X3B
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 7V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 60W
Alternative Parts (Cross-Reference): ESDA5-1BF4; VS5V0BN1HST15R; VS5V0BC1EST15R; VS5V0BL1HST15R;
Introduction Date: January 07, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 20VC SLP0603P2X3B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP0531Z.TNT | 1091635-RCLAMP0531Z.TNT | RCLAMP0531Z.TNT |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RCLAMP0531Z.TNT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Tape & Reel (TR) | SLP0603P2X3B | SLP0603P2X3B |
| Peak Pulse Power | 60 watts | 60 watts | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |