Semtech Corp. Diode, Tvs, 150W, 5V Unidirectional Slp2710P8, Full Reel; Clamping Voltage Vc Max Semtech RCLAMP0524J.TCT

Description
DIODE, TVS, 150W, 5V UNIDIRECTIONAL SLP2710P8, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SLP2710P8; No. of Pins:8Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Capacitance, Cd:0.3pF RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 150W, 5V UNIDIRECTIONAL SLP2710P8, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SLP2710P8; No. of Pins:8Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Capacitance, Cd:0.3pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 150W, 5V Unidirectional Slp2710P8, Full Reel; Clamping Voltage Vc Max Semtech - 88M1969 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 150W, 5V Unidirectional Slp2710P8, Full Reel; Clamping Voltage Vc Max Semtech
88M1969
Diode, Tvs, 150W, 5V Unidirectional Slp2710P8, Full Reel; Clamping Voltage Vc Max Semtech 88M1969
DIODE, TVS, 150W, 5V UNIDIRECTIONAL SLP2710P8, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SLP2710P8; No. of Pins:8Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Capacitance, Cd:0.3pF RoHS Compliant: Yes

DIODE, TVS, 150W, 5V UNIDIRECTIONAL SLP2710P8, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SLP2710P8; No. of Pins:8Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Capacitance, Cd:0.3pF RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 150W, 5V Slp2710P8; Clamping Voltage Vc Max Semtech - 10R1034 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 5V Slp2710P8; Clamping Voltage Vc Max Semtech
10R1034
Tvs Diode Array, 150W, 5V Slp2710P8; Clamping Voltage Vc Max Semtech 10R1034
TVS DIODE ARRAY, 150W, 5V SLP2710P8; Clamping Voltage Vc Max:15V; Diode Case Style:SLP2710P8; No. of Pins:8Pins; Product Range:-; Junction Capacitance:0.8pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Surge Current:5A RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 5V SLP2710P8; Clamping Voltage Vc Max:15V; Diode Case Style:SLP2710P8; No. of Pins:8Pins; Product Range:-; Junction Capacitance:0.8pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Surge Current:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 88M1969 10R1034
Product Name Diode, Tvs, 150W, 5V Unidirectional Slp2710P8, Full Reel; Clamping Voltage Vc Max Semtech Tvs Diode Array, 150W, 5V Slp2710P8; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3 Wire Grounding In Line GFCI, 5-15P Manual Reset - G1215CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details