25V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
TVS DIODE 5VWM 25VC 10MSOP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0508M.T-ND | RCLAMP0508M.T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-MSOP |
| Peak Pulse Power | 300 watts | 300 watts |