Semtech Corp. Diode, Tvs, 3 Channel, Usb, High S, Sc-70; Product Range Semtech RCLAMP0503F

Description
DIODE, TVS, 3 CHANNEL, USB, HIGH S, SC-70; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:5Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 3 CHANNEL, USB, HIGH S, SC-70; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:5Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 3 Channel, Usb, High S, Sc-70; Product Range Semtech - 64T3920 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3 Channel, Usb, High S, Sc-70; Product Range Semtech
64T3920
Diode, Tvs, 3 Channel, Usb, High S, Sc-70; Product Range Semtech 64T3920
DIODE, TVS, 3 CHANNEL, USB, HIGH S, SC-70; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:5Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

DIODE, TVS, 3 CHANNEL, USB, HIGH S, SC-70; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:5Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64T3920
Product Name Diode, Tvs, 3 Channel, Usb, High S, Sc-70; Product Range Semtech
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details