Semtech Corp. Electrical Parts - RCLAMP0502A RCLAMP0502A

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1242076-RCLAMP0502A Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Multimedia, Industrial
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1242076-RCLAMP0502A Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Multimedia, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RCLAMP0502A - 1242076-RCLAMP0502A - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RCLAMP0502A
1242076-RCLAMP0502A
Electrical Parts - RCLAMP0502A 1242076-RCLAMP0502A
Manufacturer: Semtech Corporation Win Source Part Number: 1242076-RCLAMP0502A Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Multimedia, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1242076-RCLAMP0502A
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Multimedia, Industrial

Buy Now
Diode, Tvs, 50W, 5V, 2Channel, Bi, Sc89-6; Clamping Voltage Vc Max Semtech - 64T3919 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 50W, 5V, 2Channel, Bi, Sc89-6; Clamping Voltage Vc Max Semtech
64T3919
Diode, Tvs, 50W, 5V, 2Channel, Bi, Sc89-6; Clamping Voltage Vc Max Semtech 64T3919
DIODE, TVS, 50W, 5V, 2CHANNEL, BI, SC89-6; Clamping Voltage Vc Max:18V; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:50W; Product Range:RailClamp Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, 50W, 5V, 2CHANNEL, BI, SC89-6; Clamping Voltage Vc Max:18V; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:50W; Product Range:RailClamp Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diode Arrays Diodes
Product Number 1242076-RCLAMP0502A 64T3919
Product Name Electrical Parts - RCLAMP0502A Diode, Tvs, 50W, 5V, 2Channel, Bi, Sc89-6; Clamping Voltage Vc Max Semtech
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7082309P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - 1PS70SB86,115 - 1002476-1PS70SB86,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details