2-LINE 4V 15A UNIDIRECTIONAL SLP
2-LINE 4V 15A UNIDIRECTIONAL SLP
2-LINE 4V 15A UNIDIRECTIONAL SLP
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP04052P.FCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-DFN |
| Peak Pulse Power | 67.5 watts |
| VC | 4.5 volts |