2-LINE 4V 0.65PF 0.07R ESD SOT23
2-LINE 4V 0.65PF 0.07R ESD SOT23
2-LINE 4V 0.65PF 0.07R ESD SOT23
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP04022S.CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 100 watts |
| VC | 5.6 volts |