TVS DIODE 3.3VWM 6.5VC 2DFN
TVS DIODE 3.3VWM 6.5VC 2DFN
TVS DIODE 3.3VWM 6.5VC 2DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP03391PW.CDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 45 watts |
| VC | 6.5 volts |