4-LINE 3.3V 0.20PF 5A ESD SMF251
4-LINE 3.3V 0.20PF 5A ESD SMF251
4-LINE 3.3V 0.20PF 5A ESD SMF251
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP03384P.CTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 27.5 watts |