TVS DIODE 3.3VWM 7V SLP0603P3X3F
TVS DIODE 3.3VWM 7V SLP0603P3X3F
TVS DIODE 3.3VWM 7V SLP0603P3X3F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP03372ZC.FDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 65 watts |
| VC | 7 volts |