8-LINE 3.3V 0.65PF 5A SLP3810N9
8-LINE 3.3V 0.65PF 5A SLP3810N9
8-LINE 3.3V 0.65PF 5A SLP3810N9
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP03348P.UDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 9-UFDFN |
| Peak Pulse Power | 36 watts |
| VC | 9 volts |