1-LINE 3.3V 0.35PF 30KV ESD & EO
1-LINE 3.3V 0.35PF 30KV ESD & EO
1-LINE 3.3V 0.35PF 30KV ESD & EO
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP03331PWQCTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-UDFN |
| Peak Pulse Power | 80 watts |
| VC | 8 volts |