1-LINE 3.3V 2.5PF 40A TVS SOD-32
1-LINE 3.3V 2.5PF 40A TVS SOD-32
1-LINE 3.3V 2.5PF 40A TVS SOD-32
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP03321H.CDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 700 watts |
| VC | 22.5 volts |