Semtech Corp. PMIC - PMIC - Laser Drivers - NT25L91-QFN-TR NT25L91-QFN-TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 802451-NT25L91-QFN-T R Packaging: Reel Type: Laser Diode Driver Mounting Style: Surface Mount Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100mA Supplier Device Package: 28-QFN Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 802451-NT25L91-QFN-T R Packaging: Reel Type: Laser Diode Driver Mounting Style: Surface Mount Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100mA Supplier Device Package: 28-QFN Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - NT25L91-QFN-TR - 802451-NT25L91-QFN-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - NT25L91-QFN-TR
802451-NT25L91-QFN-TR
PMIC - PMIC - Laser Drivers - NT25L91-QFN-TR 802451-NT25L91-QFN-TR
Manufacturer: Semtech Corporation Win Source Part Number: 802451-NT25L91-QFN-T R Packaging: Reel Type: Laser Diode Driver Mounting Style: Surface Mount Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100mA Supplier Device Package: 28-QFN Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Semtech Corporation
Win Source Part Number: 802451-NT25L91-QFN-TR
Packaging: Reel
Type: Laser Diode Driver
Mounting Style: Surface Mount
Data Rate: 2.5Gbps
Current - Modulation: 90mA
Current - Bias: 100mA
Supplier Device Package: 28-QFN
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 802451-NT25L91-QFN-TR
Product Name PMIC - PMIC - Laser Drivers - NT25L91-QFN-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers