Semtech Corp. Special Purpose Amplifier Ic NT25L51-WP

Description
IC TRANSIMPEDANCE AMP DIE Product overview: NT25L51-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT25L51-WP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSIMPEDANCE AMP DIE Product overview: NT25L51-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT25L51-WP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifier Ic - 771-NT25L51-WP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-NT25L51-WP
Special Purpose Amplifier Ic 771-NT25L51-WP
IC TRANSIMPEDANCE AMP DIE Product overview: NT25L51-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT25L51-WP can be used for catalog matching and distributor lookup.

IC TRANSIMPEDANCE AMP DIE Product overview: NT25L51-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT25L51-WP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1082827-NT25L51-WP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1082827-NT25L51-WP
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1082827-NT25L51-WP
Win Source Part Number: 1082827-NT25L51-WP Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Transimpedance Amplifier Package: Tray Standard Package: 400 Mounting: SMD (SMT) Package / Case: Die Supplier Device Package: Die Alternative Parts (Cross-Reference): NT25L51-WPNT25L51WP; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Semtech Corporation Base Product Number: NT25L51

Win Source Part Number: 1082827-NT25L51-WP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Transimpedance Amplifier
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Package / Case: Die
Supplier Device Package: Die
Alternative Parts (Cross-Reference): NT25L51-WPNT25L51WP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Semtech Corporation
Base Product Number: NT25L51

Buy Now Datasheet
Special Purpose Amplifiers - NT25L51-WP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
NT25L51-WP
Special Purpose Amplifiers NT25L51-WP
Transimpedance Amplifier IC Die

Transimpedance Amplifier IC Die

Buy Now Datasheet
Sheung Wan, Hong Kong
Transimpedance Amplifiers
NT25L51-WP
Transimpedance Amplifiers NT25L51-WP
Transimpedance Amplifiers 2.5Gbps TIA/GPON (APD)/OC-48

Transimpedance Amplifiers 2.5Gbps TIA/GPON (APD)/OC-48

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NT25L51-WP
Integrated Circuits (ICs) - Linear - Amplifiers NT25L51-WP
IC TRANSIMPEDANCE AMP DIE

IC TRANSIMPEDANCE AMP DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 771-NT25L51-WP 1082827-NT25L51-WP NT25L51-WP NT25L51-WP NT25L51-WP
Product Name Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Transimpedance Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Special Purpose - 5962-9864601QEA - Lingto Electronic Limited
Specs
Life Cycle Stage Active
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details