IC AMP LIMITING 1.25GBPS 16QSOP Product overview: NT24L71-QSOP-TR from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT24L71-QSOP-TR can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 790831-NT24L71-QSOP-
Packaging: Reel package
Type: Limiting Postamplifier
Applications: Fiber Optics
Mounting: SMD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Limiting Postamplifier IC Fiber Optics 16-QSOP
IC LIMIT AMP 16QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-NT24L71-QSOP-TR | 790831-NT24L71-QSOP-TR | NT24L71-QSOP-TR | NT24L71-QSOP-TR |
| Product Name | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - NT24L71-QSOP-TR | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS |