Semtech Corp. Special Purpose Amplifier Ic NT24L55-WP

Description
IC TRANSIMPEDANCE AMP DIE Product overview: NT24L55-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT24L55-WP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSIMPEDANCE AMP DIE Product overview: NT24L55-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT24L55-WP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifier Ic - 771-NT24L55-WP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-NT24L55-WP
Special Purpose Amplifier Ic 771-NT24L55-WP
IC TRANSIMPEDANCE AMP DIE Product overview: NT24L55-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT24L55-WP can be used for catalog matching and distributor lookup.

IC TRANSIMPEDANCE AMP DIE Product overview: NT24L55-WP from Semtech is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NT24L55-WP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1082826-NT24L55-WP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1082826-NT24L55-WP
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1082826-NT24L55-WP
Win Source Part Number: 1082826-NT24L55-WP Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Transimpedance Amplifier Package: Tray Standard Package: 400 Mounting: SMD (SMT) Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Semtech Corporation Base Product Number: NT24L55

Win Source Part Number: 1082826-NT24L55-WP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Transimpedance Amplifier
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Semtech Corporation
Base Product Number: NT24L55

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NT24L55-WP
Integrated Circuits (ICs) - Linear - Amplifiers NT24L55-WP
IC TRANSIMPEDANCE AMP DIE

IC TRANSIMPEDANCE AMP DIE

Supplier's Site
Special Purpose Amplifiers - NT24L55-WP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
NT24L55-WP
Special Purpose Amplifiers NT24L55-WP
Transimpedance Amplifier IC Die

Transimpedance Amplifier IC Die

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-NT24L55-WP 1082826-NT24L55-WP NT24L55-WP NT24L55-WP
Product Name Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details