Semtech Corp. PMIC - PMIC - Laser Drivers - NT22L33-QFN-TR NT22L33-QFN-TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 025737-NT22L33-QFN-T R Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 1.25Gbps Current - Modulation: 70mA Current - Bias: 80mA Categories: Integrated Circuits Status: Active Case / Package: 24-QFN Supply Voltage - Operating: 3.3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 025737-NT22L33-QFN-T R Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 1.25Gbps Current - Modulation: 70mA Current - Bias: 80mA Categories: Integrated Circuits Status: Active Case / Package: 24-QFN Supply Voltage - Operating: 3.3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - NT22L33-QFN-TR - 025737-NT22L33-QFN-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - NT22L33-QFN-TR
025737-NT22L33-QFN-TR
PMIC - PMIC - Laser Drivers - NT22L33-QFN-TR 025737-NT22L33-QFN-TR
Manufacturer: Semtech Corporation Win Source Part Number: 025737-NT22L33-QFN-T R Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 1.25Gbps Current - Modulation: 70mA Current - Bias: 80mA Categories: Integrated Circuits Status: Active Case / Package: 24-QFN Supply Voltage - Operating: 3.3V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 025737-NT22L33-QFN-TR
Packaging: Reel - TR
Type: Laser Diode Driver
Mounting: Surface Mount
Data Rate: 1.25Gbps
Current - Modulation: 70mA
Current - Bias: 80mA
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN
Supply Voltage - Operating: 3.3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 025737-NT22L33-QFN-TR
Product Name PMIC - PMIC - Laser Drivers - NT22L33-QFN-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details