Semtech Corp. PMIC - PMIC - Laser Drivers - NT20042-QSOP-TR NT20042-QSOP-TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 929411-NT20042-QSOP- TR Features: Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP Package: Reel - TR Mounting: Surface Mount Family Name: NT20042 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 929411-NT20042-QSOP- TR Features: Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP Package: Reel - TR Mounting: Surface Mount Family Name: NT20042 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - NT20042-QSOP-TR - 929411-NT20042-QSOP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - NT20042-QSOP-TR
929411-NT20042-QSOP-TR
PMIC - PMIC - Laser Drivers - NT20042-QSOP-TR 929411-NT20042-QSOP-TR
Manufacturer: Semtech Corporation Win Source Part Number: 929411-NT20042-QSOP- TR Features: Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP Package: Reel - TR Mounting: Surface Mount Family Name: NT20042 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 929411-NT20042-QSOP-TR
Features: Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: NT20042
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 929411-NT20042-QSOP-TR
Product Name PMIC - PMIC - Laser Drivers - NT20042-QSOP-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7514470 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details