Semtech Corp. Newest Parts - MMBT7002 MMBT7002

Description
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225004-MMBT7002 Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225004-MMBT7002 Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBT7002 - 1225004-MMBT7002 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBT7002
1225004-MMBT7002
Newest Parts - MMBT7002 1225004-MMBT7002
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225004-MMBT7002 Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: SEMTECH ELECTRONICS LTD.
Win Source Part Number: 1225004-MMBT7002
Manufacturer Homepage: www.semtech.net.cn
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1225004-MMBT7002
Product Name Newest Parts - MMBT7002
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 3.4A MOSFET Transistor - 289-AUIRF7342QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details