40V 350mW 40@500mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT2222A |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | SOT23 |
| IC(max) | 600 milliamps |
| VCEO | 40 volts |