Semtech Corp. Cellular Module Development Kit MANGOHYELLOW_WP7607-1_SOCKET

Description
The MANGOHYWP7607-1 includes a Sierra Wireless WP7607-1 4G LTE Cat-1 module. Contact Richardson RFPD about various cellular connectivity options. Build low-power IoT applications that can run for 10 years on a battery with the newest and smallest mangOH platform for sending edge data to the cloud Compact form-factor you could build on, test, or even take any IoT application to market including small tracking devices A snap-in socket to add any CF3-compatible modules, including wireless modules (2G to 4G & LTE-M/NB-IoT, GPS) to achieve up to 10 years of battery life An IoT Expansion Card slot to plug in any technology based on the IoT Expansion Card open standard Built-in Wi-Fi b/g/n and Bluetooth 4.2 BLE , Bluetooth Mesh, NFC tag Built-in antennas for cellular, GPS, WiFi, Bluetooth and NFC Built-in Accelerometer, Gyroscope, Magnetometer, Pressure, Humidity, Acoustic mic, Air Index quality, temperature, and Light sensors Battery charger and battery gauge Multiple LEDs , buzzer and touch button 15 pin IO expansion connector, SD card, 2-way audio connector Battery charger and battery gauge Cloud and connectivity provided for Octave (3 months free usage) 3D-printable case designs available mangOH Yellow Highlights Hardware Includes a cellular modem for wirelessly connecting your IoT applications over a mobile network Powerful ARM-based application processor with GNSS receiver Built-in sensors including Accelerometer, and Gyroscope Can be powered by a battery for low-power wireless applications Software Pre-integrated with the open source Legato Linux platform for application-level development Robust connectivity APIs lets you access cloud and network services such as voice calls, SMS, data, radio controls Maintained Linux distribution based on the long-term supported Linux kernel (LTSI) hosted by the Linux Foundation Cloud and Connectivity Services 100 MB of data with Sierra Wireless Smart SIM Device and SIM management provided through AirVantage Octave platform from Sierra Wireless (3 months subscription included) Connect to your cloud infrastructure
Request a Quote Datasheet
Description
The MANGOHYWP7607-1 includes a Sierra Wireless WP7607-1 4G LTE Cat-1 module. Contact Richardson RFPD about various cellular connectivity options. Build low-power IoT applications that can run for 10 years on a battery with the newest and smallest mangOH platform for sending edge data to the cloud Compact form-factor you could build on, test, or even take any IoT application to market including small tracking devices A snap-in socket to add any CF3-compatible modules, including wireless modules (2G to 4G & LTE-M/NB-IoT, GPS) to achieve up to 10 years of battery life An IoT Expansion Card slot to plug in any technology based on the IoT Expansion Card open standard Built-in Wi-Fi b/g/n and Bluetooth 4.2 BLE , Bluetooth Mesh, NFC tag Built-in antennas for cellular, GPS, WiFi, Bluetooth and NFC Built-in Accelerometer, Gyroscope, Magnetometer, Pressure, Humidity, Acoustic mic, Air Index quality, temperature, and Light sensors Battery charger and battery gauge Multiple LEDs , buzzer and touch button 15 pin IO expansion connector, SD card, 2-way audio connector Battery charger and battery gauge Cloud and connectivity provided for Octave (3 months free usage) 3D-printable case designs available mangOH Yellow Highlights Hardware Includes a cellular modem for wirelessly connecting your IoT applications over a mobile network Powerful ARM-based application processor with GNSS receiver Built-in sensors including Accelerometer, and Gyroscope Can be powered by a battery for low-power wireless applications Software Pre-integrated with the open source Legato Linux platform for application-level development Robust connectivity APIs lets you access cloud and network services such as voice calls, SMS, data, radio controls Maintained Linux distribution based on the long-term supported Linux kernel (LTSI) hosted by the Linux Foundation Cloud and Connectivity Services 100 MB of data with Sierra Wireless Smart SIM Device and SIM management provided through AirVantage Octave platform from Sierra Wireless (3 months subscription included) Connect to your cloud infrastructure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Cellular Module Development Kit
MANGOHYELLOW_WP7607-1_SOCKET
Cellular Module Development Kit MANGOHYELLOW_WP7607-1_SOCKET
The MANGOHYWP7607-1 includes a Sierra Wireless WP7607-1 4G LTE Cat-1 module. Contact Richardson RFPD about various cellular connectivity options. Build low-power IoT applications that can run for 10 years on a battery with the newest and smallest mangOH platform for sending edge data to the cloud Compact form-factor you could build on, test, or even take any IoT application to market including small tracking devices A snap-in socket to add any CF3-compatible modules, including wireless modules (2G to 4G & LTE-M/NB-IoT, GPS) to achieve up to 10 years of battery life An IoT Expansion Card slot to plug in any technology based on the IoT Expansion Card open standard Built-in Wi-Fi b/g/n and Bluetooth 4.2 BLE , Bluetooth Mesh, NFC tag Built-in antennas for cellular, GPS, WiFi, Bluetooth and NFC Built-in Accelerometer, Gyroscope, Magnetometer, Pressure, Humidity, Acoustic mic, Air Index quality, temperature, and Light sensors Battery charger and battery gauge Multiple LEDs , buzzer and touch button 15 pin IO expansion connector, SD card, 2-way audio connector Battery charger and battery gauge Cloud and connectivity provided for Octave (3 months free usage) 3D-printable case designs available mangOH Yellow Highlights Hardware Includes a cellular modem for wirelessly connecting your IoT applications over a mobile network Powerful ARM-based application processor with GNSS receiver Built-in sensors including Accelerometer, and Gyroscope Can be powered by a battery for low-power wireless applications Software Pre-integrated with the open source Legato Linux platform for application-level development Robust connectivity APIs lets you access cloud and network services such as voice calls, SMS, data, radio controls Maintained Linux distribution based on the long-term supported Linux kernel (LTSI) hosted by the Linux Foundation Cloud and Connectivity Services 100 MB of data with Sierra Wireless Smart SIM Device and SIM management provided through AirVantage Octave platform from Sierra Wireless (3 months subscription included) Connect to your cloud infrastructure

The MANGOHYWP7607-1 includes a Sierra Wireless WP7607-1 4G LTE Cat-1 module. Contact Richardson RFPD about various cellular connectivity options.

Build low-power IoT applications that can run for 10 years on a battery with the newest and smallest mangOH platform for sending edge data to the cloud

  • Compact form-factor you could build on, test, or even take any IoT application to market including small tracking devices
  • A snap-in socket to add any CF3-compatible modules, including wireless modules (2G to 4G & LTE-M/NB-IoT, GPS) to achieve up to 10 years of battery life
  • An IoT Expansion Card slot to plug in any technology based on the IoT Expansion Card open standard
  • Built-in Wi-Fi b/g/n and Bluetooth 4.2 BLE , Bluetooth Mesh, NFC tag
  • Built-in antennas for cellular, GPS, WiFi, Bluetooth and NFC
  • Built-in Accelerometer, Gyroscope, Magnetometer, Pressure, Humidity, Acoustic mic, Air Index quality, temperature, and Light sensors
  • Battery charger and battery gauge
  • Multiple LEDs , buzzer and touch button
  • 15 pin IO expansion connector, SD card, 2-way audio connector
  • Battery charger and battery gauge
  • Cloud and connectivity provided for Octave (3 months free usage)
  • 3D-printable case designs available

mangOH Yellow Highlights

Hardware

  • Includes a cellular modem for wirelessly connecting your IoT applications over a mobile network
  • Powerful ARM-based application processor with GNSS receiver
  • Built-in sensors including Accelerometer, and Gyroscope
  • Can be powered by a battery for low-power wireless applications

Software

  • Pre-integrated with the open source Legato Linux platform for application-level development
  • Robust connectivity APIs lets you access cloud and network services such as voice calls, SMS, data, radio controls
  • Maintained Linux distribution based on the long-term supported Linux kernel (LTSI) hosted by the Linux Foundation

Cloud and Connectivity Services

  • 100 MB of data with Sierra Wireless Smart SIM
  • Device and SIM management provided through AirVantage
  • Octave platform from Sierra Wireless (3 months subscription included)
  • Connect to your cloud infrastructure
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number MANGOHYELLOW_WP7607-1_SOCKET
Product Name Cellular Module Development Kit
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TEST BOARD FOR HQ2218&HQ2299 - TB-1006+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2362576 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development Kit
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details