Semtech Corp. Development Boards, Kits, Programmers - Programming Adapters, Sockets LR1110IMLTRT

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate (Max): 10.3Gbps Power - Output: 125W Part Status: Obsolete
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate (Max): 10.3Gbps Power - Output: 125W Part Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Programming Adapters, Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate (Max): 10.3Gbps Power - Output: 125W Part Status: Obsolete

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Development Boards, Kits, Programmers>Programming Adapters, Sockets
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Protocol: T1/CEPT
Modulation: FSK, GFSK, OOK
Frequency: 5kHz
Data Rate (Max): 10.3Gbps
Power - Output: 125W
Part Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Programming Adapters, Sockets
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743241 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP202A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers
Expansion Boards, Daughter Cards - 448-BTS700151ESPDAUGHBDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details