DIODE, TVS ESD, 6 CHANNEL, 15V, 8SO; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:15V; Clamping Voltage Max:33V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64T3329 |
| Product Name | Diode, Tvs Esd, 6 Channel, 15V, 8So; Product Range Semtech |
| Package | SOIC |