Semtech Corp. 12V TVS Protection Diode LCDA12C-1

Description
Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: LCDA12C-1 from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA12C-1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: LCDA12C-1 from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA12C-1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12V TVS Protection Diode - 144-LCDA12C-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V TVS Protection Diode
144-LCDA12C-1
12V TVS Protection Diode 144-LCDA12C-1
Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: LCDA12C-1 from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA12C-1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 12V V(RWM), Bidirectional, Product overview: LCDA12C-1 from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA12C-1 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - LCDA12C-1 - 1195709-LCDA12C-1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LCDA12C-1
1195709-LCDA12C-1
TVS - TVS - Diodes - LCDA12C-1 1195709-LCDA12C-1
Manufacturer: Semtech Corporation Win Source Part Number: 1195709-LCDA12C-1 Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1195709-LCDA12C-1
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Diode, Tvs, Dual, Bi-Directional, 12V, Sot143; Product Range Semtech - 64T3326 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Dual, Bi-Directional, 12V, Sot143; Product Range Semtech
64T3326
Diode, Tvs, Dual, Bi-Directional, 12V, Sot143; Product Range Semtech 64T3326
DIODE, TVS, DUAL, BI-DIRECTIONAL, 12V, SOT143; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:12V; Clamping Voltage Max:26.6V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE, TVS, DUAL, BI-DIRECTIONAL, 12V, SOT143; Product Range:LCDA Series; TVS Polarity:-; Reverse Standoff Voltage:12V; Clamping Voltage Max:26.6V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes
Product Number 144-LCDA12C-1 1195709-LCDA12C-1 64T3326
Product Name 12V TVS Protection Diode TVS - TVS - Diodes - LCDA12C-1 Diode, Tvs, Dual, Bi-Directional, 12V, Sot143; Product Range Semtech
Configuration Single
Package Cut Tape
Peak Pulse Power 500 watts
Unlock Full Specs
to access all available technical data