Semtech Corp. 2000W 6V TVS Protection Diode LC05-6.TB

Description
Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Bidirectional, 4 Element, Silicon, MS-012AC, SOP-16 Product overview: LC05-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC05-6.TB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Bidirectional, 4 Element, Silicon, MS-012AC, SOP-16 Product overview: LC05-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC05-6.TB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000W 6V TVS Protection Diode - 144-LC05-6.TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 6V TVS Protection Diode
144-LC05-6.TB
2000W 6V TVS Protection Diode 144-LC05-6.TB
Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Bidirectional, 4 Element, Silicon, MS-012AC, SOP-16 Product overview: LC05-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC05-6.TB can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Bidirectional, 4 Element, Silicon, MS-012AC, SOP-16 Product overview: LC05-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC05-6.TB can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - LC05-6.TB - 1195329-LC05-6.TB - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LC05-6.TB
1195329-LC05-6.TB
TVS - TVS - Diodes - LC05-6.TB 1195329-LC05-6.TB
Manufacturer: Semtech Corporation Win Source Part Number: 1195329-LC05-6.TB Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1195329-LC05-6.TB
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-LC05-6.TB 1195329-LC05-6.TB
Product Name 2000W 6V TVS Protection Diode TVS - TVS - Diodes - LC05-6.TB
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diode Arrays - 1727-7795-1-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details