Semtech Corp. 2000W 6V TVS Protection Diode LC03-6.TB

Description
Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, MS-012AA, SOP-8 Product overview: LC03-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, MS-012AA, SOP-8 Product overview: LC03-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000W 6V TVS Protection Diode - 144-LC03-6.TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W 6V TVS Protection Diode
144-LC03-6.TB
2000W 6V TVS Protection Diode 144-LC03-6.TB
Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, MS-012AA, SOP-8 Product overview: LC03-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TB can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, MS-012AA, SOP-8 Product overview: LC03-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TB can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - LC03-6.TB - 1195322-LC03-6.TB - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LC03-6.TB
1195322-LC03-6.TB
TVS - TVS - Diodes - LC03-6.TB 1195322-LC03-6.TB
Manufacturer: Semtech Corporation Win Source Part Number: 1195322-LC03-6.TB Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1195322-LC03-6.TB
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-LC03-6.TB 1195322-LC03-6.TB
Product Name 2000W 6V TVS Protection Diode TVS - TVS - Diodes - LC03-6.TB
Configuration Single
Unlock Full Specs
to access all available technical data