TVS DIODE, 1.8KW, 3.3V, SOIC; Clamping Voltage Vc Max:18V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:1.8kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:8pF RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 63J8407 |
| Product Name | Tvs Diode, 1.8Kw, 3.3V, Soic; Clamping Voltage Vc Max Semtech |
| Package | SOIC |