Manufacturer: Semtech Corporation
Win Source Part Number: 1195319-LC01-6.T
Packaging: Tube
Type: Zener
Mounting Style: SMD
Applications: Telecom
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 100A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6V (Maximum)
Voltage - Breakdown (Minimum): 8V
Voltage - Clamping (Maximum) at Ipp: 15V
Capacitance at Frequency: 50pF at 1MHz
TVS DIODE 6V 15V 16SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1195319-LC01-6.T | LC01-6.T |
| Product Name | TVS - TVS - Diodes - LC01-6.T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 15 volts | 15 volts |
| VBR | 8 volts | 8 volts |