Semtech Corp. Bridge Rectifiers - KBPC106 KBPC106

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1192688-KBPC106 Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1192688-KBPC106 Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC106 - 1192688-KBPC106 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC106
1192688-KBPC106
Bridge Rectifiers - KBPC106 1192688-KBPC106
Manufacturer: Semtech Corporation Win Source Part Number: 1192688-KBPC106 Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1192688-KBPC106
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1192688-KBPC106
Product Name Bridge Rectifiers - KBPC106
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Schottky Diode Chips - CDF7623-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4478 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - 1PS70SB10-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers